SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 25ns 32-SOP
IC SRAM 4MBIT PARALLEL 32SOP Product overview: IS61C5128AS-25QLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C5128AS-25QL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189138-IS61C5128AS-
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 25ns
Categories: Integrated Circuits
Supplier Device Package: 32-SOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 32-SOIC (0.445", 11.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
SRAM - Asynchronous Memory IC 4Mbit Parallel 25 ns 32-SOP
IC SRAM 4MBIT PARALLEL 32SOP
IC SRAM 4MBIT PARALLEL 32SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1060-5-ND | 774-IS61C5128AS-25QLI | 1189138-IS61C5128AS-25QLI | IS61C5128AS-25QLI | IS61C5128AS-25QLI | IS61C5128AS-25QLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS61C5128AS-25QLI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | SOIC; "32-SOIC (0.445"", 11.30mm Width)" | SOIC | SOIC; 32-SOIC (0.445\", 11.30mm Width) | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |