SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 25ns 32-sTSOP I
SRAM - Asynchronous Memory IC 4Mbit Parallel 25 ns 32-sTSOP I
IC SRAM 4MBIT PARALLEL 32STSOP I
IC SRAM 4MBIT PARALLEL 32STSOP I
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61C5128AS-25HLI-TR-ND | IS61C5128AS-25HLI-TR | IS61C5128AS-25HLI-TR | IS61C5128AS-25HLI-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | "32-TFSOP (0.465"", 11.80mm Width)" | 32-TFSOP (0.465\", 11.80mm Width) |