Integrated Silicon Solution, Inc. Memory IS61C5128AL-10TLI-TR

Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61C5128AL-10TLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 44-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61C5128AL-10TLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61C5128AL-10TLI-TR
Memory IC and Storage Component 774-IS61C5128AL-10TLI-TR
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS61C5128AL-10TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C5128AL-10TL I-TR can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS61C5128AL-10TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C5128AL-10TLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1355116-IS61C5128AL-10TLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1355116-IS61C5128AL-10TLI-TR
Integrated Circuits (ICs) - Memory - Memory 1355116-IS61C5128AL-10TLI-TR
Win Source Part Number: 1355116-IS61C5128AL- 10TLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 44-TSOP (0.400", 10.16mm Width) Supplier Device Package: 44-TSOP II Base Product Number: IS61C5128 Technology: SRAM - Asynchronous Mounting Type: Surface Mount HTSUS: 8542.32.0041 REACH Status: REACH Unaffected ECCN: 3A991B2A Voltage - Supply: 4.5V ~ 5.5V Memory Type: Volatile Memory Format: SRAM Memory Size: 4Mbit Memory Organization: 512K x 8 Memory Interface: Parallel Write Cycle Time - Word, Page: 10ns Access Time: 10 ns

Win Source Part Number: 1355116-IS61C5128AL-10TLI-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Base Product Number: IS61C5128
Technology: SRAM - Asynchronous
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 4.5V ~ 5.5V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 4Mbit
Memory Organization: 512K x 8
Memory Interface: Parallel
Write Cycle Time - Word, Page: 10ns
Access Time: 10 ns

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Memory - IS61C5128AL-10TLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61C5128AL-10TLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61C5128AL-10TLI-TR
Integrated Circuits (ICs) - Memory - Memory IS61C5128AL-10TLI-TR
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61C5128AL-10TLI-TR-ND 774-IS61C5128AL-10TLI-TR 1355116-IS61C5128AL-10TLI-TR IS61C5128AL-10TLI-TR IS61C5128AL-10TLI-TR IS61C5128AL-10TLI-TR IS61C5128AL-10TLI-TR
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" 44-TSOP (0.400", 10.16mm Width) 44-TSOP (0.400\", 10.16mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - 71V124SA10PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details