Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015688-IS61C3216AL-
Packaging: Tape & Reel
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Density: 512 kb
Number of Pins: 44
Categories: OEM Parts(F-I)
Case / Package: TSOP
Alternative Parts (Cross-Reference): IS61C3216AL-12TIIS61
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Address Bus Width: 15 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015688-IS61C3216AL-12TI |
| Product Name | OEM Parts - OEM Parts (F - I) - IS61C3216AL-12TI |