SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 12ns 44-SOJ
IC SRAM 512KBIT PARALLEL 44SOJ
SRAM - Asynchronous Memory IC 512Kbit Parallel 12 ns 44-SOJ
IC SRAM 512KBIT PARALLEL 44SOJ
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61C3216AL-12KLI-ND | IS61C3216AL-12KLI | IS61C3216AL-12KLI | IS61C3216AL-12KLI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "44-BSOJ (0.400"", 10.16mm Width)" | 44-BSOJ (0.400\", 10.16mm Width) | SOJ | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -40degC ~ 85degC (TA) |