Integrated Silicon Solution, Inc. Memory IS61C1024AL-12TLI-TR

Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-TSOP I
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-TSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61C1024AL-12TLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-TSOP I

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-TSOP I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 970598-IS61C1024AL-12TLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
970598-IS61C1024AL-12TLI-TR
Integrated Circuits (ICs) - Memory 970598-IS61C1024AL-12TLI-TR
Win Source Part Number: 970598-IS61C1024AL-1 2TLI-TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 32-TSOP I Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: 3A991B2B Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS61C1024

Win Source Part Number: 970598-IS61C1024AL-12TLI-TR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 32-TSOP I
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
ECCN: 3A991B2B
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS61C1024

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61C1024AL-12TLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61C1024AL-12TLI-TR
Memory IC and Storage Component 774-IS61C1024AL-12TLI-TR
IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: IS61C1024AL-12TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C1024AL-12TL I-TR can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: IS61C1024AL-12TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C1024AL-12TLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61C1024AL-12TLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61C1024AL-12TLI-TR
Integrated Circuits (ICs) - Memory - Memory IS61C1024AL-12TLI-TR
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet
Memory - IS61C1024AL-12TLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-TSOP I

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-TSOP I

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61C1024AL-12TLI-TR-ND 970598-IS61C1024AL-12TLI-TR 774-IS61C1024AL-12TLI-TR IS61C1024AL-12TLI-TR IS61C1024AL-12TLI-TR IS61C1024AL-12TLI-TR
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-TFSOP (0.724"", 18.40mm Width)" 32-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -4.5V; 4.5 Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93Z667DMQB65 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 65 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers