Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 724114-IS61C1024AL-1
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12ns
Family Name: IS61C1024AL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 32-SOJ
Alternative Parts (Cross-Reference): GS71108J-15; GS71108J-10I; GS71108SJ-10I;
Introduction Date: September 24, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IS61C1024AL-12KLI-TR
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 724114-IS61C1024AL-12KLI-TR | IS61C1024AL-12KLI-TR-ND | 774-IS61C1024AL-12KLI-TR | IS61C1024AL-12KLI-TR | IS61C1024AL-12KLI-TR | IS61C1024AL-12KLI-TR | IS61C1024AL-12KLI-TR |
| Product Name | Memory - SRAM - IS61C1024AL-12KLI-TR | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | 12 ns | ||
| Cycle Time | 12 ns | 12 ns | 12 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |