RLDRAM 3 Memory IC 576Mb (16M x 36) Parallel 1.066GHz 7.5ns 168-FBGA (13.5x13.5)
IC DRAM 576MBIT PARALLEL 168FBGA
IC DRAM 576MBIT PAR 168FBGA
RLDRAM 3 Memory IC 576Mbit Parallel 1.066 GHz 7.5 ns 168-FBGA (13.5x13.5)
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS49RL36160A-093EBL-ND | IS49RL36160A-093EBL | IS49RL36160A-093EBL | IS49RL36160A-093EBL |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | RLDRAM 3; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Density | 576000 kbits | 576000 kbits | 576000 kbits | 576000 kbits |
| Package Type | 168-LBGA | 168-LBGA | 7.5 ns | BGA; 168-LBGA |