Win Source Part Number: 1031114-IS49RL36160-
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Technology: DRAM
Memory Type: Volatile
Memory Size: 576Mb (16M x 36)
Access Time: 10 ns
Voltage - Supply: 1.28V ~ 1.42V
Package / Case: 168-LBGA
Supplier Device Package: 168-FC(LF)BGA (13.5x13.5)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: DRAM
Clock Frequency: 800 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS49RL18320-125EBL; IS49RL18320-093EBL; IS49RL18320-107EBL; CY7C1308SV25C-167BZX
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS49RL36160
IC DRAM 576MBIT PAR 168FBGA Product overview: IS49RL36160-125EBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS49RL36160-125E
DRAM Memory IC 576Mb (16M x 36) Parallel 800MHz 10ns 168-FC(LF)BGA (13.5x13.5)
DRAM Memory IC 576Mbit Parallel 800 MHz 10 ns 168-FBGA (13.5x13.5)
IC DRAM 576MBIT PAR 168FCBGA
IC DRAM 576MBIT PAR 168FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1031114-IS49RL36160-125EBL | 774-IS49RL36160-125EBL | IS49RL36160-125EBL-ND | IS49RL36160-125EBL | IS49RL36160-125EBL | IS49RL36160-125EBL |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | 1.28V ~ 1.42V | 1.28V ~ 1.42V | 1.28V ~ 1.42V | 1.28V ~ 1.42V | 1.28V ~ 1.42V | |
| Address Bus Width | 36 bits |