IC DRAM 576MBIT PAR 168FBGA Product overview: IS49RL18320-125EBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS49RL18320-125E
DRAM Memory IC 576Mb (32M x 18) Parallel 800MHz 10ns 168-FC(LF)BGA (13.5x13.5)
Win Source Part Number: 1382345-IS49RL18320-
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tray
Standard Package: 119 pcs
Technology: DRAM
Memory Type: Volatile
Memory Size: 576Mbit
Access Time: 10 ns
Voltage - Supply: 1.28V ~ 1.42V
Mounting Type: Surface Mount
Package / Case: 168-LBGA
Supplier Device Package: 168-FBGA (13.5x13.5)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: DRAM
Clock Frequency: 800 MHz
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS49RL18320
Product Status: Obsolete
Memory Organization: 32M x 18
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC DRAM 576MBIT PAR 168FCBGA
DRAM Memory IC 576Mbit Parallel 800 MHz 10 ns 168-FBGA (13.5x13.5)
IC DRAM 576MBIT PAR 168FCBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS49RL18320-125EBL | IS49RL18320-125EBL-ND | 1382345-IS49RL18320-125EBL | IS49RL18320-125EBL | IS49RL18320-125EBL | IS49RL18320-125EBL |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 576000 kbits | 576000 kbits | 576000 kbits | 576000 kbits | 576000 kbits | |
| Number of Words | 2000 k |