DRAM Memory IC 576Mb (32M x 18) Parallel 1.066GHz 10ns 168-FC(LF)BGA (13.5x13.5)
IC DRAM 576MBIT PAR 168FCBGA
DRAM Memory IC 576Mbit Parallel 1.066 GHz 10 ns 168-FBGA (13.5x13.5)
IC DRAM 576MBIT PAR 168FCBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS49RL18320-093BL-ND | IS49RL18320-093BL | IS49RL18320-093BL | IS49RL18320-093BL |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 576000 kbits | 576000 kbits | 576000 kbits | 576000 kbits |
| Package Type | 168-LBGA | BGA | BGA; 168-LBGA |