Integrated Silicon Solution, Inc. Memory IS49NLS96400A-18WBLI

Description
RLDRAM 2 Memory IC 576Mbit HSTL 533 MHz 15 ns 144-TWBGA (11x18.5)
Description
RLDRAM 2 Memory IC 576Mbit HSTL 533 MHz 15 ns 144-TWBGA (11x18.5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IS49NLS96400A-18WBLI is a 576Mb RLDRAM 2 memory device from Quarktwin Technology Ltd., featuring a 64M x 9 organization. It operates at a clock frequency of 533 MHz, providing a data rate of 1.067 Gb/s per pin and a peak bandwidth of 38.4 Gb/s. The device has a reduced cycle time of 15 ns and supports a 32 ms refresh cycle with 8 internal banks. It utilizes a non-multiplexed address interface and offers programmable read latency, row cycle time, and burst sequence length, which can optimize data bus utilization. The memory operates with HSTL I/O levels at nominal voltages of 1.5V or 1.8V, and features on-die termination. The IS49NLS96400A-18WBLI is packaged in a 144-ball lead-free WBGA configuration and is suitable for commercial applications with an operating temperature range of 0°C to +95°C.

Datasheet Summary
Powered by GS/AI

The IS49NLS96400A-18WBLI is a 576Mb RLDRAM 2 memory device from Quarktwin Technology Ltd., featuring a 64M x 9 organization. It operates at a clock frequency of 533 MHz, providing a data rate of 1.067 Gb/s per pin and a peak bandwidth of 38.4 Gb/s. The device has a reduced cycle time of 15 ns and supports a 32 ms refresh cycle with 8 internal banks. It utilizes a non-multiplexed address interface and offers programmable read latency, row cycle time, and burst sequence length, which can optimize data bus utilization. The memory operates with HSTL I/O levels at nominal voltages of 1.5V or 1.8V, and features on-die termination. The IS49NLS96400A-18WBLI is packaged in a 144-ball lead-free WBGA configuration and is suitable for commercial applications with an operating temperature range of 0°C to +95°C.

Suppliers

Company
Product
Description
Supplier Links
Memory - IS49NLS96400A-18WBLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RLDRAM 2 Memory IC 576Mbit HSTL 533 MHz 15 ns 144-TWBGA (11x18.5)

RLDRAM 2 Memory IC 576Mbit HSTL 533 MHz 15 ns 144-TWBGA (11x18.5)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS49NLS96400A-18WBLI
Integrated Circuits (ICs) - Memory - Memory IS49NLS96400A-18WBLI
RLDRAM2 Memory, 576Mbit, x9, Sep

RLDRAM2 Memory, 576Mbit, x9, Sep

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips
Product Number IS49NLS96400A-18WBLI IS49NLS96400A-18WBLI
Product Name Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 576000 kbits 576000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-100044-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details