IC DRAM 576MBIT PAR 144FCBGA
RLDRAM 2 Memory IC 576Mbit Parallel 400 MHz 20 ns 144-FCBGA (11x18.5)
IC DRAM 576MBIT PAR 144FCBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS49NLS96400-25BLI | IS49NLS96400-25BLI | IS49NLS96400-25BLI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns |
| Density | 576000 kbits | 576000 kbits | 576000 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |