Integrated Silicon Solution, Inc. Memory IS49NLS96400-25B

Description
IC DRAM 576MBIT PAR 144FCBGA
Description
IC DRAM 576MBIT PAR 144FCBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The IS49NLS96400-25B is a 576Mb RLDRAM 2 memory device from Quarktwin Technology Ltd., featuring a 400MHz DDR operation with a data rate of 800Mb/s per pin. It offers a peak bandwidth of 14.4 Gb/s when configured as x18 Separate I/O. The memory has a reduced cycle time of 15ns at 400MHz and includes 8 internal banks, allowing for efficient data management. This device supports a programmable READ latency, row cycle time, and burst sequence length, optimizing data bus utilization with balanced READ and WRITE latencies. It operates with a supply voltage of 2.5V for VEXT and 1.8V or 1.5V for VDDQ I/O, and features on-die termination. The package is a 144-ball WBGA, lead-free, suitable for commercial and industrial temperature ranges. Engineers considering this memory IC should note its compatibility with SRAM-type interfaces and its differential input clocking capabilities, which enhance performance in high-speed applications.

Datasheet Summary
Powered by GS/AI

The IS49NLS96400-25B is a 576Mb RLDRAM 2 memory device from Quarktwin Technology Ltd., featuring a 400MHz DDR operation with a data rate of 800Mb/s per pin. It offers a peak bandwidth of 14.4 Gb/s when configured as x18 Separate I/O. The memory has a reduced cycle time of 15ns at 400MHz and includes 8 internal banks, allowing for efficient data management. This device supports a programmable READ latency, row cycle time, and burst sequence length, optimizing data bus utilization with balanced READ and WRITE latencies. It operates with a supply voltage of 2.5V for VEXT and 1.8V or 1.5V for VDDQ I/O, and features on-die termination. The package is a 144-ball WBGA, lead-free, suitable for commercial and industrial temperature ranges. Engineers considering this memory IC should note its compatibility with SRAM-type interfaces and its differential input clocking capabilities, which enhance performance in high-speed applications.

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 576MBIT PAR 144FCBGA

IC DRAM 576MBIT PAR 144FCBGA

Supplier's Site Datasheet
Memory - IS49NLS96400-25B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RLDRAM 2 Memory IC 576Mbit Parallel 400 MHz 20 ns 144-FCBGA (11x18.5)

RLDRAM 2 Memory IC 576Mbit Parallel 400 MHz 20 ns 144-FCBGA (11x18.5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number IS49NLS96400-25B IS49NLS96400-25B
Product Name Memory Memory
Memory Category DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns
Density 576000 kbits 576000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA20SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details