DRAM Memory IC 288Mb (32M x 9) Parallel 300MHz 20ns 144-FCBGA (11x18.5)
IC DRAM 288MBIT PAR 144FCBGA
RLDRAM 2 Memory IC 288Mbit Parallel 300 MHz 20 ns 144-FCBGA (11x18.5)
IC DRAM 288MBIT PAR 144FCBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS49NLS93200-33BI-ND | IS49NLS93200-33BI | IS49NLS93200-33BI | IS49NLS93200-33BI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 288000 kbits | 288000 kbits | 288000 kbits | 288000 kbits |
| Package Type | 144-TFBGA | BGA | BGA; 144-TFBGA |