RLDRAM2 Memory, 288Mbit, x18, Se
RLDRAM 2 Memory IC 288Mbit HSTL 400 MHz 15 ns 144-TWBGA (11x18.5)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | IS49NLS18160A-25EWBL | IS49NLS18160A-25EWBL |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Density | 16000 kbits | 288000 kbits |
| Supply Voltage | 144-TFBGA | 1.7V ~ 1.9V |