IC DRAM 576MBIT PAR 144TWBGA
RLDRAM 2 Memory IC 576Mbit Parallel 400 MHz 20 ns 144-TWBGA (11x18.5)
IC DRAM 576MBIT PAR 144TWBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS49NLC96400A-25WBL | IS49NLC96400A-25WBL | IS49NLC96400A-25WBL |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns |
| Density | 576000 kbits | 576000 kbits | 576000 kbits |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) |