Integrated Silicon Solution, Inc. Memory IS49NLC36800A-25WBLI

Description
RLDRAM 2 Memory IC 288Mbit HSTL 400 MHz 20 ns 144-TWBGA (11x18.5)
Description
RLDRAM 2 Memory IC 288Mbit HSTL 400 MHz 20 ns 144-TWBGA (11x18.5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IS49NLC36800A-25WBLI is a 288Mbit RLDRAM 2 memory device from Quarktwin Technology Ltd., featuring a 8M x 36 configuration. It operates at a clock frequency of 400 MHz with a cycle time of 2.5 ns, providing a peak bandwidth of 38.4 Gb/s. The memory supports a 32 ms refresh cycle and includes 8 internal banks, allowing for efficient data management. It utilizes a non-multiplexed address interface and offers programmable read latency, row cycle time, and burst sequence length. The device is packaged in a 144-ball WBGA format and is compliant with HSTL I/O standards, operating at 1.5V or 1.8V nominal levels. The IS49NLC36800A-25WBLI is suitable for commercial applications with an operating temperature range of 0°C to +95°C.

Datasheet Summary
Powered by GS/AI

The IS49NLC36800A-25WBLI is a 288Mbit RLDRAM 2 memory device from Quarktwin Technology Ltd., featuring a 8M x 36 configuration. It operates at a clock frequency of 400 MHz with a cycle time of 2.5 ns, providing a peak bandwidth of 38.4 Gb/s. The memory supports a 32 ms refresh cycle and includes 8 internal banks, allowing for efficient data management. It utilizes a non-multiplexed address interface and offers programmable read latency, row cycle time, and burst sequence length. The device is packaged in a 144-ball WBGA format and is compliant with HSTL I/O standards, operating at 1.5V or 1.8V nominal levels. The IS49NLC36800A-25WBLI is suitable for commercial applications with an operating temperature range of 0°C to +95°C.

Suppliers

Company
Product
Description
Supplier Links
Memory - IS49NLC36800A-25WBLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RLDRAM 2 Memory IC 288Mbit HSTL 400 MHz 20 ns 144-TWBGA (11x18.5)

RLDRAM 2 Memory IC 288Mbit HSTL 400 MHz 20 ns 144-TWBGA (11x18.5)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS49NLC36800A-25WBLI
Integrated Circuits (ICs) - Memory - Memory IS49NLC36800A-25WBLI
RLDRAM2 Memory, 288Mbit, x36, Co

RLDRAM2 Memory, 288Mbit, x36, Co

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips
Product Number IS49NLC36800A-25WBLI IS49NLC36800A-25WBLI
Product Name Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 288000 kbits 288000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details