IC DRAM 288MBIT PAR 144FCBGA
IC DRAM 288MBIT PAR 144FCBGA
RLDRAM 2 Memory IC 288Mbit Parallel 400 MHz 20 ns 144-FCBGA (11x18.5)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS49NLC36800-25BLI | IS49NLC36800-25BLI | IS49NLC36800-25BLI |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 400 MHz | ||
| Access Time | 20 ns | 20 ns | 20 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |