IC DRAM 288MBIT PAR 144FCBGA Product overview: IS49NLC36800-25BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS49NLC36800-25B
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777202-IS49NLC36800-
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-TFBGA
Mounting: SMD
Technology: DRAM
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 288Mb (8M x 36)
Access Time: 20ns
Family Name: IS49NLC36800
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 400MHz
Memory Interface: Parallel
Manufacturer Package: 144-FCBGA (11x18.5)
Alternative Parts (Cross-Reference): IS49NLC36800-25B; IS49NLC36800-25BI; IS49NLC36800-25BLI;
Introduction Date: July 11, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC DRAM 288MBIT PAR 144FCBGA
IC DRAM 288MBIT PAR 144FCBGA
RLDRAM 2 Memory IC 288Mbit Parallel 400 MHz 20 ns 144-FCBGA (11x18.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS49NLC36800-25BL | 777202-IS49NLC36800-25BL | IS49NLC36800-25BL | IS49NLC36800-25BL | IS49NLC36800-25BL |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS49NLC36800-25BL | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Address Bus Width | 36 bits | ||||
| Package Type | BGA; Tray | BGA | BGA; 144-TFBGA |