IC DRAM 576MBIT PAR 144TWBGA
RLDRAM 2 Memory IC 576Mbit Parallel 400 MHz 15 ns 144-TWBGA (11x18.5)
IC DRAM 576MBIT PAR 144TWBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS49NLC36160A-25EWBL | IS49NLC36160A-25EWBL | IS49NLC36160A-25EWBL |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 400 MHz | ||
| Access Time | 15 ns | 15 ns | 15 ns |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) |