IC DRAM 576MBIT PAR 144FCBGA Product overview: IS49NLC36160-25EBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS49NLC36160-25E
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 069859-IS49NLC36160-
Packaging: Tray
Mounting: SMD (SMT)
Technology: DRAM
Memory Type: Volatile
Memory Size: 576Mb (16M x 36)
Access Time: 15ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-FCBGA (11x18.5)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 400MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RLDRAM 2 Memory IC 576Mbit Parallel 400 MHz 15 ns 144-FCBGA (11x18.5)
IC DRAM 576MBIT PAR 144FCBGA
IC DRAM 576MBIT PAR 144FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS49NLC36160-25EBL | 069859-IS49NLC36160-25EBL | IS49NLC36160-25EBL | IS49NLC36160-25EBL | IS49NLC36160-25EBL |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS49NLC36160-25EBL | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Address Bus Width | 36 bits | ||||
| Package Type | BGA; Tray | BGA; 144-FCBGA (11x18.5) | BGA; 144-TFBGA | BGA |