Integrated Silicon Solution, Inc. Memory - SDRAM - IS49NLC18160-25BL IS49NLC18160-25BL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777200-IS49NLC18160- 25BL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-TFBGA Mounting: SMD Technology: DRAM Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 288Mb (16M x 18) Access Time: 20ns Family Name: IS49NLC18160 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 144-FCBGA (11x18.5) Alternative Parts (Cross-Reference): IS49NLC18160-25B; IS49NLC18160-25BI; IS49NLC18160-25BLI; Introduction Date: July 11, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777200-IS49NLC18160- 25BL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-TFBGA Mounting: SMD Technology: DRAM Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 288Mb (16M x 18) Access Time: 20ns Family Name: IS49NLC18160 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 144-FCBGA (11x18.5) Alternative Parts (Cross-Reference): IS49NLC18160-25B; IS49NLC18160-25BI; IS49NLC18160-25BLI; Introduction Date: July 11, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS49NLC18160-25BL - 777200-IS49NLC18160-25BL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS49NLC18160-25BL
777200-IS49NLC18160-25BL
Memory - SDRAM - IS49NLC18160-25BL 777200-IS49NLC18160-25BL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777200-IS49NLC18160- 25BL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-TFBGA Mounting: SMD Technology: DRAM Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 288Mb (16M x 18) Access Time: 20ns Family Name: IS49NLC18160 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 144-FCBGA (11x18.5) Alternative Parts (Cross-Reference): IS49NLC18160-25B; IS49NLC18160-25BI; IS49NLC18160-25BLI; Introduction Date: July 11, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777200-IS49NLC18160-25BL
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-TFBGA
Mounting: SMD
Technology: DRAM
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 288Mb (16M x 18)
Access Time: 20ns
Family Name: IS49NLC18160
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 400MHz
Memory Interface: Parallel
Manufacturer Package: 144-FCBGA (11x18.5)
Alternative Parts (Cross-Reference): IS49NLC18160-25B; IS49NLC18160-25BI; IS49NLC18160-25BLI;
Introduction Date: July 11, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS49NLC18160-25BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS49NLC18160-25BL
Memory IC and Storage Component 774-IS49NLC18160-25BL
IC DRAM 288MBIT PAR 144FCBGA Product overview: IS49NLC18160-25BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS49NLC18160-25B L can be used for catalog matching and distributor lookup.

IC DRAM 288MBIT PAR 144FCBGA Product overview: IS49NLC18160-25BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS49NLC18160-25BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 288MBIT PAR 144FCBGA

IC DRAM 288MBIT PAR 144FCBGA

Supplier's Site Datasheet
Memory - IS49NLC18160-25BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RLDRAM 2 Memory IC 288Mbit Parallel 400 MHz 20 ns 144-FCBGA (11x18.5)

RLDRAM 2 Memory IC 288Mbit Parallel 400 MHz 20 ns 144-FCBGA (11x18.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS49NLC18160-25BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS49NLC18160-25BL
Integrated Circuits (ICs) - Memory IS49NLC18160-25BL
IC DRAM 288MBIT PAR 144FCBGA

IC DRAM 288MBIT PAR 144FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 777200-IS49NLC18160-25BL 774-IS49NLC18160-25BL IS49NLC18160-25BL IS49NLC18160-25BL IS49NLC18160-25BL
Product Name Memory - SDRAM - IS49NLC18160-25BL Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 1.7 V ~ 1.9 V 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Address Bus Width 18 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers