Integrated Silicon Solution, Inc. 2Gb 1.35V Memory IC and Storage Component IS46TR82560CL-125KBLA2

Description
DDR3-1600 256Mx8 (2Gb) 1.35V Auto2 Product overview: IS46TR82560CL-125KBL A2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Gb, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Gb, 1.35V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR82560CL-12 5KBLA2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DDR3-1600 256Mx8 (2Gb) 1.35V Auto2 Product overview: IS46TR82560CL-125KBL A2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Gb, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Gb, 1.35V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR82560CL-12 5KBLA2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2Gb 1.35V Memory IC and Storage Component - 774-IS46TR82560CL-125KBLA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Gb 1.35V Memory IC and Storage Component
774-IS46TR82560CL-125KBLA2
2Gb 1.35V Memory IC and Storage Component 774-IS46TR82560CL-125KBLA2
DDR3-1600 256Mx8 (2Gb) 1.35V Auto2 Product overview: IS46TR82560CL-125KBL A2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Gb, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Gb, 1.35V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR82560CL-12 5KBLA2 can be used for catalog matching and distributor lookup.

DDR3-1600 256Mx8 (2Gb) 1.35V Auto2 Product overview: IS46TR82560CL-125KBLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Gb, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Gb, 1.35V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR82560CL-125KBLA2 can be used for catalog matching and distributor lookup.

Supplier's Site
Category: DRAM Win Source Part Number: 1446614-IS46TR82560C L-125KBLA2 Manufacturer: ISSI, Integrated Silicon Solution Inc

Category: DRAM
Win Source Part Number: 1446614-IS46TR82560CL-125KBLA2
Manufacturer: ISSI, Integrated Silicon Solution Inc

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-IS46TR82560CL-125KBLA2 1446614-IS46TR82560CL-125KBLA2
Product Name 2Gb 1.35V Memory IC and Storage Component DRAM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details