Automotive (Tc: -40 to +95C), 8G
SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 78-TWBGA (10x14)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | IS46TR81024BL-107MBLA1 | IS46TR81024BL-107MBLA1 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 933 MHz | |
| Cycle Time | 15 ns | |
| Density | 8000000 kbits | 8000000 kbits |