Automotive (Tc: -40 to +95C), 16
SDRAM - DDR3L Memory IC 16Gbit Parallel 800 MHz 20 ns 96-LWBGA (10x14)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | IS46TR16K01S2AL-125KBLA1-TR | IS46TR16K01S2AL-125KBLA1-TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Density | 1000000 kbits | 16000000 kbits |
| Supply Voltage | 96-LFBGA | 1.283V ~ 1.45V |