Automotive (Tc: -40 to +95C), 1G Product overview: IS46TR16640ED-125KBL
IC DRAM 1GBIT SSTL 96TWBGA
SDRAM - DDR3 Memory IC 1Gbit SSTL_15 800 MHz 20 ns 96-TWBGA (9x13)
Automotive (Tc: -40 to +95C), 1G
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS46TR16640ED-125KBLA1 | 706-IS46TR16640ED-125KBLA1-ND | IS46TR16640ED-125KBLA1 | IS46TR16640ED-125KBLA1 |
| Product Name | Automotive Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 20 ns | 20 ns | ||
| Cycle Time | 15 ns | 15 ns | ||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Address Bus Width | 16 bits |