IC DRAM 1GBIT PARALLEL 96TWBGA Product overview: IS46TR16640CL-125JBL
Category: DRAM
Win Source Part Number: 1446600-IS46TR16640C
Manufacturer: ISSI, Integrated Silicon Solution Inc
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 1GBIT PARALLEL 96TWBGA
IC DRAM 1GBIT PARALLEL 96TWBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS46TR16640CL-125JBLA2-TR | 1446600-IS46TR16640CL-125JBLA2-TR | 706-IS46TR16640CL-125JBLA2-TR-ND | IS46TR16640CL-125JBLA2-TR | IS46TR16640CL-125JBLA2-TR | IS46TR16640CL-125JBLA2-TR |
| Product Name | Memory IC and Storage Component | DRAM | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 0.2250 ns | 20 ns | 20 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | ||
| Number of Words | 8000 k |