Manufacturer: Integrated Silicon Solution, Inc
Win Source Part Number: 826199-IS46TR16640BL
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC DRAM 1GBIT PARALLEL 96TWBGA Product overview: IS46TR16640BL-125KBL
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
IC DRAM 1GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 1GBIT PARALLEL 96TWBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 826199-IS46TR16640BL-125KBLA1 | 774-IS46TR16640BL-125KBLA1 | 706-IS46TR16640BL-125KBLA1-ND | IS46TR16640BL-125KBLA1 | IS46TR16640BL-125KBLA1 | IS46TR16640BL-125KBLA1 |
| Product Name | Memory - IS46TR16640BL-125KBLA1 | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 20 ns | 20 ns | 20 ns | |||
| Cycle Time | 15 ns | 20 ns | ||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |