Integrated Silicon Solution, Inc. Memory IS46TR16640BL-125JBLA2

Description
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
Request a Quote
Description
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS46TR16640BL-125JBLA2 is a 1Gb DDR3L SDRAM memory chip featuring a 64Mx16 configuration. It operates at a standard voltage of 1.5V with a low voltage option of 1.35V, making it backward compatible with 1.5V systems. The memory supports high-speed data transfer rates with a system frequency of up to 1600 MT/s and offers programmable CAS latency options of 10, 11, and 13. This memory chip includes eight internal banks for concurrent operations and features an 8n-bit pre-fetch architecture. It supports various programmable settings, including CAS WRITE latency and burst length, allowing for flexibility in performance tuning. The device is available in a 96-ball BGA package and is suitable for commercial, industrial, and automotive applications, with operating temperature ranges from -40°C to +105°C depending on the specific variant. The IS46TR16640BL-125JBLA2 also includes advanced features such as Auto Self Refresh, Partial Array Self Refresh, and dynamic on-die termination, enhancing its efficiency and performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The IS46TR16640BL-125JBLA2 is a 1Gb DDR3L SDRAM memory chip featuring a 64Mx16 configuration. It operates at a standard voltage of 1.5V with a low voltage option of 1.35V, making it backward compatible with 1.5V systems. The memory supports high-speed data transfer rates with a system frequency of up to 1600 MT/s and offers programmable CAS latency options of 10, 11, and 13. This memory chip includes eight internal banks for concurrent operations and features an 8n-bit pre-fetch architecture. It supports various programmable settings, including CAS WRITE latency and burst length, allowing for flexibility in performance tuning. The device is available in a 96-ball BGA package and is suitable for commercial, industrial, and automotive applications, with operating temperature ranges from -40°C to +105°C depending on the specific variant. The IS46TR16640BL-125JBLA2 also includes advanced features such as Auto Self Refresh, Partial Array Self Refresh, and dynamic on-die termination, enhancing its efficiency and performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - IS46TR16640BL-125JBLA2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS46TR16640BL-125JBLA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46TR16640BL-125JBLA2
Memory IC and Storage Component 774-IS46TR16640BL-125JBLA2
IC DRAM 1GBIT PARALLEL 96TWBGA Product overview: IS46TR16640BL-125JBL A2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16640BL-12 5JBLA2 can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 96TWBGA Product overview: IS46TR16640BL-125JBLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16640BL-125JBLA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS46TR16640BL-125JBLA2 - 875474-IS46TR16640BL-125JBLA2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS46TR16640BL-125JBLA2
875474-IS46TR16640BL-125JBLA2
Memory - SDRAM - IS46TR16640BL-125JBLA2 875474-IS46TR16640BL-125JBLA2
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875474-IS46TR16640BL -125JBLA2 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800 MHz 20 ns 96-TWBGA (9x13) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-TWBGA (9x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0032

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875474-IS46TR16640BL-125JBLA2
Operating Temperature Range: -40°C ~ 105°C (TC)
Features: SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Package: Tray
Package: 96-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 96-TWBGA (9x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 190
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032

Buy Now Datasheet
Integrated Circuits (ICs) - Memory IS46TR16640BL-125JBLA2
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Supplier's Site
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS46TR16640BL-125JBLA2-ND 774-IS46TR16640BL-125JBLA2 875474-IS46TR16640BL-125JBLA2 IS46TR16640BL-125JBLA2 IS46TR16640BL-125JBLA2 IS46TR16640BL-125JBLA2
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS46TR16640BL-125JBLA2 Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 96-TFBGA BGA; Tray BGA; 96-TWBGA (9x13) BGA BGA; 96-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Memory - 589994-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27S03A/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers