Integrated Silicon Solution, Inc. Memory IS46TR16640BL-125JBLA2-TR

Description
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS46TR16640BL-125JBLA2-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS46TR16640BL-125JBLA2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46TR16640BL-125JBLA2-TR
Memory IC and Storage Component 774-IS46TR16640BL-125JBLA2-TR
IC DRAM 1GBIT PARALLEL 96TWBGA Product overview: IS46TR16640BL-125JBL A2-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16640BL-12 5JBLA2-TR can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 96TWBGA Product overview: IS46TR16640BL-125JBLA2-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16640BL-125JBLA2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1356838-IS46TR16640BL-125JBLA2-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356838-IS46TR16640BL-125JBLA2-TR
Integrated Circuits (ICs) - Memory - Memory 1356838-IS46TR16640BL-125JBLA2-TR
Win Source Part Number: 1356838-IS46TR16640B L-125JBLA2-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TC) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Obsolete Package / Case: 96-TFBGA Supplier Device Package: 96-TWBGA (9x13) Base Product Number: IS46TR16640 Technology: SDRAM - DDR3 Mounting Type: Surface Mount HTSUS: 8542.32.0032 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.283V ~ 1.45V Memory Type: Volatile Memory Format: DRAM Memory Size: 1Gbit Memory Organization: 64M x 16 Memory Interface: Parallel Clock Frequency: 800 MHz Access Time: 20 ns

Win Source Part Number: 1356838-IS46TR16640BL-125JBLA2-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TC)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Obsolete
Package / Case: 96-TFBGA
Supplier Device Package: 96-TWBGA (9x13)
Base Product Number: IS46TR16640
Technology: SDRAM - DDR3
Mounting Type: Surface Mount
HTSUS: 8542.32.0032
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.283V ~ 1.45V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 1Gbit
Memory Organization: 64M x 16
Memory Interface: Parallel
Clock Frequency: 800 MHz
Access Time: 20 ns

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory IS46TR16640BL-125JBLA2-TR
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS46TR16640BL-125JBLA2-TR-ND 774-IS46TR16640BL-125JBLA2-TR 1356838-IS46TR16640BL-125JBLA2-TR IS46TR16640BL-125JBLA2-TR IS46TR16640BL-125JBLA2-TR IS46TR16640BL-125JBLA2-TR
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 96-TFBGA BGA; Tape & Reel (TR) BGA; 96-TFBGA BGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details