Integrated Silicon Solution, Inc. Memory IC and Storage Component IS46TR16640B-15GBLA1

Description
IC DRAM 1GBIT PAR 96TWBGA Product overview: IS46TR16640B-15GBLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16640B-15G BLA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 1GBIT PAR 96TWBGA Product overview: IS46TR16640B-15GBLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16640B-15G BLA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS46TR16640B-15GBLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46TR16640B-15GBLA1
Memory IC and Storage Component 774-IS46TR16640B-15GBLA1
IC DRAM 1GBIT PAR 96TWBGA Product overview: IS46TR16640B-15GBLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16640B-15G BLA1 can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 96TWBGA Product overview: IS46TR16640B-15GBLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16640B-15GBLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS46TR16640B-15GBLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Memory - SDRAM - IS46TR16640B-15GBLA1 - 806737-IS46TR16640B-15GBLA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS46TR16640B-15GBLA1
806737-IS46TR16640B-15GBLA1
Memory - SDRAM - IS46TR16640B-15GBLA1 806737-IS46TR16640B-15GBLA1
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 806737-IS46TR16640B- 15GBLA1 Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 20ns Supplier Device Package: 96-TWBGA (9x13) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 667MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 190 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 806737-IS46TR16640B-15GBLA1
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 20ns
Supplier Device Package: 96-TWBGA (9x13)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 667MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 190
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet
Memory - IS46TR16640B-15GBLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS46TR16640B-15GBLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS46TR16640B-15GBLA1
Integrated Circuits (ICs) - Memory IS46TR16640B-15GBLA1
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS46TR16640B-15GBLA1 IS46TR16640B-15GBLA1-ND 806737-IS46TR16640B-15GBLA1 IS46TR16640B-15GBLA1 IS46TR16640B-15GBLA1 IS46TR16640B-15GBLA1
Product Name Memory IC and Storage Component Memory Memory - SDRAM - IS46TR16640B-15GBLA1 Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 586228-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details