Integrated Silicon Solution, Inc. Memory IS46TR16640B-15GBLA1-TR

Description
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS46TR16640B-15GBLA1-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory IS46TR16640B-15GBLA1-TR
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS46TR16640B-15GBLA1-TR-ND IS46TR16640B-15GBLA1-TR IS46TR16640B-15GBLA1-TR IS46TR16640B-15GBLA1-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; 96-TFBGA BGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details