Integrated Silicon Solution, Inc. Memory - SDRAM - IS46TR16640B-125JBLA1 IS46TR16640B-125JBLA1

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875473-IS46TR16640B- 125JBLA1 Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800 MHz 20 ns 96-TWBGA (9x13) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-TWBGA (9x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0032
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875473-IS46TR16640B- 125JBLA1 Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800 MHz 20 ns 96-TWBGA (9x13) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-TWBGA (9x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS46TR16640B-125JBLA1 - 875473-IS46TR16640B-125JBLA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS46TR16640B-125JBLA1
875473-IS46TR16640B-125JBLA1
Memory - SDRAM - IS46TR16640B-125JBLA1 875473-IS46TR16640B-125JBLA1
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875473-IS46TR16640B- 125JBLA1 Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800 MHz 20 ns 96-TWBGA (9x13) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-TWBGA (9x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0032

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875473-IS46TR16640B-125JBLA1
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Package: Tray
Package: 96-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 96-TWBGA (9x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 190
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032

Buy Now Datasheet
Memory - IS46TR16640B-125JBLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS46TR16640B-125JBLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46TR16640B-125JBLA1
Memory IC and Storage Component 774-IS46TR16640B-125JBLA1
IC DRAM 1GBIT PARALLEL 96TWBGA Product overview: IS46TR16640B-125JBLA 1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16640B-125 JBLA1 can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 96TWBGA Product overview: IS46TR16640B-125JBLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16640B-125JBLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS46TR16640B-125JBLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS46TR16640B-125JBLA1
Integrated Circuits (ICs) - Memory IS46TR16640B-125JBLA1
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 875473-IS46TR16640B-125JBLA1 IS46TR16640B-125JBLA1-ND 774-IS46TR16640B-125JBLA1 IS46TR16640B-125JBLA1 IS46TR16640B-125JBLA1 IS46TR16640B-125JBLA1
Product Name Memory - SDRAM - IS46TR16640B-125JBLA1 Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type BGA; 96-TWBGA (9x13) 96-TFBGA BGA; Tray BGA; 96-TFBGA BGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 71256S85DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details