Integrated Silicon Solution, Inc. Memory - DDR - IS46TR16640A-15GBLA2 IS46TR16640A-15GBLA2

Description
Win Source Part Number: 941754-IS46TR16640A- 15GBLA2 Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 941754-IS46TR16640A- 15GBLA2 Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - IS46TR16640A-15GBLA2 - 941754-IS46TR16640A-15GBLA2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - IS46TR16640A-15GBLA2
941754-IS46TR16640A-15GBLA2
Memory - DDR - IS46TR16640A-15GBLA2 941754-IS46TR16640A-15GBLA2
Win Source Part Number: 941754-IS46TR16640A- 15GBLA2 Series: * Categories: Memory

Win Source Part Number: 941754-IS46TR16640A-15GBLA2
Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-IS46TR16640A-15GBLA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46TR16640A-15GBLA2
Memory IC and Storage Component 774-IS46TR16640A-15GBLA2
IC DRAM 1GBIT PAR 96TWBGA Product overview: IS46TR16640A-15GBLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16640A-15G BLA2 can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 96TWBGA Product overview: IS46TR16640A-15GBLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16640A-15GBLA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS46TR16640A-15GBLA2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Memory - IS46TR16640A-15GBLA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS46TR16640A-15GBLA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS46TR16640A-15GBLA2
Integrated Circuits (ICs) - Memory - Memory IS46TR16640A-15GBLA2
IC DRAM 1GBIT PAR 96TWBGA

IC DRAM 1GBIT PAR 96TWBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 941754-IS46TR16640A-15GBLA2 774-IS46TR16640A-15GBLA2 IS46TR16640A-15GBLA2-ND IS46TR16640A-15GBLA2 IS46TR16640A-15GBLA2 IS46TR16640A-15GBLA2
Product Name Memory - DDR - IS46TR16640A-15GBLA2 Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-17/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 170 ns
Density 256 kbits
View Details