IC DRAM 8GBIT PARALLEL 96TWBGA
Category: DRAM
Win Source Part Number: 1446695-IS46TR16512B
Manufacturer: ISSI, Integrated Silicon Solution Inc
Automotive (Tc: -40 to +95C), 8G Product overview: IS46TR16512B-125KBLA
SDRAM - DDR3 Memory IC 8Gbit Parallel 800 MHz 20 ns 96-TWBGA (10x14)
Automotive (Tc: -40 to +95C), 8G
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS46TR16512B-125KBLA1-ND | 1446695-IS46TR16512B-125KBLA1 | 774-IS46TR16512B-125KBLA1 | IS46TR16512B-125KBLA1 | IS46TR16512B-125KBLA1 |
| Product Name | Memory | DRAM | Automotive Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; Bulk | BGA; 96-TFBGA | BGA | |
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V | -40degC ~ 95degC (TC) | |
| Access Time | 20 ns | 20 ns |