Integrated Silicon Solution, Inc. Memory - IS46TR16512AL125KBLA2 IS46TR16512AL125KBLA2

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221310-IS46TR16512A L125KBLA2 Operating Supply Voltage: 1.35 V Access Time: 20 ns Density: 8 Gb Number of Pins: 96 Categories: Memory Max Frequency: 1.6 GHz Alternative Parts (Cross-Reference): IS46TR16512AL-125KBL A2; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C Address Bus Width: 15 b
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221310-IS46TR16512A L125KBLA2 Operating Supply Voltage: 1.35 V Access Time: 20 ns Density: 8 Gb Number of Pins: 96 Categories: Memory Max Frequency: 1.6 GHz Alternative Parts (Cross-Reference): IS46TR16512AL-125KBL A2; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C Address Bus Width: 15 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IS46TR16512AL125KBLA2 - 1221310-IS46TR16512AL125KBLA2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - IS46TR16512AL125KBLA2
1221310-IS46TR16512AL125KBLA2
Memory - IS46TR16512AL125KBLA2 1221310-IS46TR16512AL125KBLA2
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221310-IS46TR16512A L125KBLA2 Operating Supply Voltage: 1.35 V Access Time: 20 ns Density: 8 Gb Number of Pins: 96 Categories: Memory Max Frequency: 1.6 GHz Alternative Parts (Cross-Reference): IS46TR16512AL-125KBL A2; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C Address Bus Width: 15 b

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221310-IS46TR16512AL125KBLA2
Operating Supply Voltage: 1.35 V
Access Time: 20 ns
Density: 8 Gb
Number of Pins: 96
Categories: Memory
Max Frequency: 1.6 GHz
Alternative Parts (Cross-Reference): IS46TR16512AL-125KBLA2;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 105 °C
Address Bus Width: 15 b

Buy Now
1.35V BGA Memory IC and Storage Component - 2020-IS46TR16512AL125KBLA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.35V BGA Memory IC and Storage Component
2020-IS46TR16512AL125KBLA2
1.35V BGA Memory IC and Storage Component 2020-IS46TR16512AL125KBLA2
DRAM Chip DDR3L SDRAM 8G-Bit 512Mx16 1.35V 96-Pin LF-BGA Product overview: IS46TR16512AL125KBLA 2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.35V, BGA, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS46TR16512AL12 5KBLA2 can be used for catalog matching and distributor lookup.

DRAM Chip DDR3L SDRAM 8G-Bit 512Mx16 1.35V 96-Pin LF-BGA Product overview: IS46TR16512AL125KBLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.35V, BGA, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS46TR16512AL125KBLA2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1221310-IS46TR16512AL125KBLA2 2020-IS46TR16512AL125KBLA2
Product Name Memory - IS46TR16512AL125KBLA2 1.35V BGA Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Access Time 20 ns 20 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 8000000 kbits 8000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 04368CBLBC-28 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
Memory - 8 611 200 744 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details