Integrated Silicon Solution, Inc. Memory IS46TR16512AL-15HBLA2

Description
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS46TR16512AL-15HBLA2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)

SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 96LFBGA

IC DRAM 8GBIT PARALLEL 96LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS46TR16512AL-15HBLA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS46TR16512AL-15HBLA2
Integrated Circuits (ICs) - Memory IS46TR16512AL-15HBLA2
IC DRAM 8GBIT PARALLEL 96LFBGA

IC DRAM 8GBIT PARALLEL 96LFBGA

Supplier's Site
SDRAM - DDR3L Memory IC 8Gbit Parallel 667 MHz 20 ns 96-LFBGA (10x14)

SDRAM - DDR3L Memory IC 8Gbit Parallel 667 MHz 20 ns 96-LFBGA (10x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS46TR16512AL-15HBLA2-ND IS46TR16512AL-15HBLA2 IS46TR16512AL-15HBLA2 IS46TR16512AL-15HBLA2
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 96-LFBGA BGA BGA; 96-LFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details