Integrated Silicon Solution, Inc. Memory IS46TR16512A-125KBLA2-TR

Description
SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-LFBGA (10x14)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-LFBGA (10x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS46TR16512A-125KBLA2-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-LFBGA (10x14)

SDRAM - DDR3 Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-LFBGA (10x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory IS46TR16512A-125KBLA2-TR
IC DRAM 8GBIT PARALLEL 96LFBGA

IC DRAM 8GBIT PARALLEL 96LFBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 96LFBGA

IC DRAM 8GBIT PARALLEL 96LFBGA

Supplier's Site Datasheet
SDRAM - DDR3 Memory IC 8Gbit Parallel 800 MHz 20 ns 96-LFBGA (10x14)

SDRAM - DDR3 Memory IC 8Gbit Parallel 800 MHz 20 ns 96-LFBGA (10x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS46TR16512A-125KBLA2-TR-ND IS46TR16512A-125KBLA2-TR IS46TR16512A-125KBLA2-TR IS46TR16512A-125KBLA2-TR
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 96-LFBGA BGA BGA; 96-LFBGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - 40060541 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers