The IS46TR16256BL-125KBL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875472-IS46TR16256BL
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TC)
Features: SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Package: 96-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS46TR16256
Categories: Integrated Circuits (ICs)
Case / Package: 96-TWBGA (9x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 190
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
IC DRAM 4GBIT PARALLEL 96TWBGA Product overview: IS46TR16256BL-125KBL
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA
IC DRAM 4GBIT PARALLEL 96TWBGA
IC DRAM 4GBIT PARALLEL 96TWBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 875472-IS46TR16256BL-125KBLA2 | 774-IS46TR16256BL-125KBLA2 | 706-IS46TR16256BL-125KBLA2-ND | IS46TR16256BL-125KBLA2 | IS46TR16256BL-125KBLA2 | IS46TR16256BL-125KBLA2 | IS46TR16256BL-125KBLA2 |
| Product Name | Memory - SDRAM - IS46TR16256BL-125KBLA2 | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3L; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | BGA; 96-TWBGA (9x13) | 96-TFBGA | BGA; 96-TFBGA | 96-TFBGA | |||
| Access Time | 0.2250 ns | 20 ns | 20 ns | 20 ns | |||
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits |