SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA
IC DRAM 4GBIT PARALLEL 96TWBGA
IC DRAM 4GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS46TR16256BL-125KBLA2-TR-ND | IS46TR16256BL-125KBLA2-TR | IS46TR16256BL-125KBLA2-TR | IS46TR16256BL-125KBLA2-TR | IS46TR16256BL-125KBLA2-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3L; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 96-TFBGA | BGA | 96-TFBGA | BGA; 96-TFBGA | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V |