Integrated Silicon Solution, Inc. Memory IS46TR16256BL-107MBLA2-TR

Description
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS46TR16256BL-107MBLA2-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS46TR16256BL-107MBLA2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46TR16256BL-107MBLA2-TR
Memory IC and Storage Component 774-IS46TR16256BL-107MBLA2-TR
IC DRAM 4GBIT PAR 96TWBGA Product overview: IS46TR16256BL-107MBL A2-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16256BL-10 7MBLA2-TR can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 96TWBGA Product overview: IS46TR16256BL-107MBLA2-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16256BL-107MBLA2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1356821-IS46TR16256BL-107MBLA2-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356821-IS46TR16256BL-107MBLA2-TR
Integrated Circuits (ICs) - Memory - Memory 1356821-IS46TR16256BL-107MBLA2-TR
Win Source Part Number: 1356821-IS46TR16256B L-107MBLA2-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TC) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 96-TFBGA Supplier Device Package: 96-TWBGA (9x13) Base Product Number: IS46TR16256 Technology: SDRAM - DDR3L Mounting Type: Surface Mount HTSUS: 8542.32.0036 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.283V ~ 1.45V Memory Type: Volatile Memory Format: DRAM Memory Size: 4Gbit Memory Organization: 256M x 16 Memory Interface: Parallel Clock Frequency: 933 MHz Write Cycle Time - Word, Page: 15ns Access Time: 20 ns

Win Source Part Number: 1356821-IS46TR16256BL-107MBLA2-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TC)
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 96-TFBGA
Supplier Device Package: 96-TWBGA (9x13)
Base Product Number: IS46TR16256
Technology: SDRAM - DDR3L
Mounting Type: Surface Mount
HTSUS: 8542.32.0036
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.283V ~ 1.45V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 4Gbit
Memory Organization: 256M x 16
Memory Interface: Parallel
Clock Frequency: 933 MHz
Write Cycle Time - Word, Page: 15ns
Access Time: 20 ns

Buy Now Datasheet
Integrated Circuits (ICs) - Memory IS46TR16256BL-107MBLA2-TR
IC DRAM 4GBIT PARALLEL 96TWBGA

IC DRAM 4GBIT PARALLEL 96TWBGA

Supplier's Site
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 96TWBGA

IC DRAM 4GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS46TR16256BL-107MBLA2-TR-ND 774-IS46TR16256BL-107MBLA2-TR 1356821-IS46TR16256BL-107MBLA2-TR IS46TR16256BL-107MBLA2-TR IS46TR16256BL-107MBLA2-TR IS46TR16256BL-107MBLA2-TR
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 96-TFBGA BGA BGA; 96-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Access Time 0.1950 ns 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details