Integrated Silicon Solution, Inc. Memory IS46TR16256BL-107MBLA1-TR

Description
IC DRAM 4GBIT PAR 96TWBGA
Request a Quote Datasheet
Description
IC DRAM 4GBIT PAR 96TWBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS46TR16256BL-107MBLA1-TR-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 4GBIT PAR 96TWBGA

IC DRAM 4GBIT PAR 96TWBGA

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS46TR16256BL-107MBLA1-TR
Integrated Circuits (ICs) - Memory - Memory IS46TR16256BL-107MBLA1-TR
Automotive (Tc: -40 to +95C), 4G

Automotive (Tc: -40 to +95C), 4G

Supplier's Site
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 706-IS46TR16256BL-107MBLA1-TR-ND IS46TR16256BL-107MBLA1-TR IS46TR16256BL-107MBLA1-TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA 20 ns BGA; 96-TFBGA
Supply Voltage 1.283V ~ 1.45V Surface Mount 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details