IC DRAM 4GBIT PARALLEL 96TWBGA Product overview: IS46TR16256B-125KBLA
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Category: Integrated Circuits (ICs)- Memory
Series: Automotive, AEC-Q100
Package: Tray
Product Status: Active
Memory Type: Volatile
Format - Memory: DRAM
Operating Temperature: -40°C ~ 95°C (TC)
Mounting Type: Surface Mount
Package / Case: 96-TFBGA
IC DRAM 4GBIT PARALLEL 96TWBGA
IC DRAM 4GBIT PARALLEL 96TWBGA
SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS46TR16256B-125KBLA1 | 706-IS46TR16256B-125KBLA1-ND | IS46TR16256B-125KBLA1 | IS46TR16256B-125KBLA1 | IS46TR16256B-125KBLA1 | |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs)- Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 0.2250 ns | 20 ns | 20 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |||
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | ||
| Number of Words | 32000 k |