Integrated Silicon Solution, Inc. Memory IS46TR16256AL-15HBLA2

Description
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS46TR16256AL-15HBLA2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS46TR16256AL-15HBLA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS46TR16256AL-15HBLA2
Integrated Circuits (ICs) - Memory IS46TR16256AL-15HBLA2
IC DRAM 4GBIT PARALLEL 96TWBGA

IC DRAM 4GBIT PARALLEL 96TWBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 96TWBGA

IC DRAM 4GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 4Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 4Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS46TR16256AL-15HBLA2-ND IS46TR16256AL-15HBLA2 IS46TR16256AL-15HBLA2 IS46TR16256AL-15HBLA2
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 96-TFBGA BGA BGA; 96-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - A2C00062738 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 4164-12JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers