Integrated Silicon Solution, Inc. Memory - SDRAM - IS46TR16256AL-15HBLA1 IS46TR16256AL-15HBLA1

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 852574-IS46TR16256AL -15HBLA1 Features: Memory IC 667 MHz 20 ns Package: Tray Family Name: IS46TR16256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 852574-IS46TR16256AL -15HBLA1 Features: Memory IC 667 MHz 20 ns Package: Tray Family Name: IS46TR16256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS46TR16256AL-15HBLA1 - 852574-IS46TR16256AL-15HBLA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS46TR16256AL-15HBLA1
852574-IS46TR16256AL-15HBLA1
Memory - SDRAM - IS46TR16256AL-15HBLA1 852574-IS46TR16256AL-15HBLA1
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 852574-IS46TR16256AL -15HBLA1 Features: Memory IC 667 MHz 20 ns Package: Tray Family Name: IS46TR16256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 852574-IS46TR16256AL-15HBLA1
Features: Memory IC 667 MHz 20 ns
Package: Tray
Family Name: IS46TR16256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 190
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory IC and Storage Component - 774-IS46TR16256AL-15HBLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46TR16256AL-15HBLA1
Memory IC and Storage Component 774-IS46TR16256AL-15HBLA1
IC DRAM 4GBIT PAR 96TWBGA Product overview: IS46TR16256AL-15HBLA 1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16256AL-15 HBLA1 can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 96TWBGA Product overview: IS46TR16256AL-15HBLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16256AL-15HBLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 96TWBGA

IC DRAM 4GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS46TR16256AL-15HBLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS46TR16256AL-15HBLA1
Integrated Circuits (ICs) - Memory IS46TR16256AL-15HBLA1
IC DRAM 4GBIT PARALLEL 96TWBGA

IC DRAM 4GBIT PARALLEL 96TWBGA

Supplier's Site
SDRAM - DDR3L Memory IC 4Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 4Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 852574-IS46TR16256AL-15HBLA1 774-IS46TR16256AL-15HBLA1 IS46TR16256AL-15HBLA1 IS46TR16256AL-15HBLA1 IS46TR16256AL-15HBLA1
Product Name Memory - SDRAM - IS46TR16256AL-15HBLA1 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns
Cycle Time 15 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Address Bus Width 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2325090 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details