Integrated Silicon Solution, Inc. Memory - SDRAM - IS46TR16256AL-125KBLA2 IS46TR16256AL-125KBLA2

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 806510-IS46TR16256AL -125KBLA2 Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 20ns Supplier Device Package: 96-TWBGA (9x13) Temperature Range - Operating: -40°C ~ 105°C (TC) Memory Format: DRAM Clock Frequency: 800MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 190 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.283V ~ 1.45V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 806510-IS46TR16256AL -125KBLA2 Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 20ns Supplier Device Package: 96-TWBGA (9x13) Temperature Range - Operating: -40°C ~ 105°C (TC) Memory Format: DRAM Clock Frequency: 800MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 190 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.283V ~ 1.45V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS46TR16256AL-125KBLA2 - 806510-IS46TR16256AL-125KBLA2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS46TR16256AL-125KBLA2
806510-IS46TR16256AL-125KBLA2
Memory - SDRAM - IS46TR16256AL-125KBLA2 806510-IS46TR16256AL-125KBLA2
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 806510-IS46TR16256AL -125KBLA2 Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 20ns Supplier Device Package: 96-TWBGA (9x13) Temperature Range - Operating: -40°C ~ 105°C (TC) Memory Format: DRAM Clock Frequency: 800MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 190 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.283V ~ 1.45V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 806510-IS46TR16256AL-125KBLA2
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Access Time: 20ns
Supplier Device Package: 96-TWBGA (9x13)
Temperature Range - Operating: -40°C ~ 105°C (TC)
Memory Format: DRAM
Clock Frequency: 800MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 190
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.283V ~ 1.45V

Buy Now
Memory - IS46TR16256AL-125KBLA2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS46TR16256AL-125KBLA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46TR16256AL-125KBLA2
Memory IC and Storage Component 774-IS46TR16256AL-125KBLA2
IC DRAM 4GBIT PARALLEL 96TWBGA Product overview: IS46TR16256AL-125KBL A2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16256AL-12 5KBLA2 can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 96TWBGA Product overview: IS46TR16256AL-125KBLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46TR16256AL-125KBLA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 96TWBGA

IC DRAM 4GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory IS46TR16256AL-125KBLA2
IC DRAM 4GBIT PARALLEL 96TWBGA

IC DRAM 4GBIT PARALLEL 96TWBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 96TWBGA

IC DRAM 4GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 806510-IS46TR16256AL-125KBLA2 IS46TR16256AL-125KBLA2-ND 774-IS46TR16256AL-125KBLA2 IS46TR16256AL-125KBLA2 IS46TR16256AL-125KBLA2 IS46TR16256AL-125KBLA2 IS46TR16256AL-125KBLA2
Product Name Memory - SDRAM - IS46TR16256AL-125KBLA2 Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - DDR3L; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns 20 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 593153-001-69 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers