The IS46TR16256AL-125KBL
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 805295-IS46TR16256AL
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Access Time: 20ns
Supplier Device Package: 96-TWBGA (9x13)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 800MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 190
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.283V ~ 1.45V
IC DRAM 4GBIT PARALLEL 96TWBGA Product overview: IS46TR16256AL-125KBL
IC DRAM 4GBIT PARALLEL 96TWBGA
IC DRAM 4GBIT PARALLEL 96TWBGA
IC DRAM 4GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS46TR16256AL-125KBLA1-ND | 805295-IS46TR16256AL-125KBLA1 | 774-IS46TR16256AL-125KBLA1 | IS46TR16256AL-125KBLA1 | IS46TR16256AL-125KBLA1 | IS46TR16256AL-125KBLA1 | IS46TR16256AL-125KBLA1 |
| Product Name | Memory | Memory - SDRAM - IS46TR16256AL-125KBLA1 | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3L; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; Tray | 96-TFBGA | BGA | BGA; 96-TFBGA | ||
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | -40degC ~ 95degC (TC) | 1.283V ~ 1.45V |