IC DRAM 2GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 2GBIT PARALLEL 96TWBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS46TR16128DL-125KBLA25 | IS46TR16128DL-125KBLA25 | IS46TR16128DL-125KBLA25 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 800 MHz | ||
| Access Time | 20 ns | 20 ns | 20 ns |
| Operating Temperature | -40 to 115 C (-40 to 239 F) | -40 to 115 C (-40 to 239 F) |