IC DRAM 2GBIT PARALLEL 96TWBGA
Automotive (Tc: -40 to +105C), 2
SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS46TR16128DL-107MBLA2-TR-ND | IS46TR16128DL-107MBLA2-TR | IS46TR16128DL-107MBLA2-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 96-TFBGA | BGA; 96-TWBGA (9x13) | BGA; 96-TFBGA |
| Supply Voltage | 1.283V ~ 1.45V | -40degC ~ 105degC (TC) | 1.283V ~ 1.45V |